Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.94
|
No stock
|
Buy Now | |
TE Store
from US$13.98
|
6,894
in stock
|
Buy Now | |
Newark Electronics
from US$12.66
|
3,074
in stock
|
Buy Now | |
Rapid Electronics
from US$12.74
|
3,074
in stock
|
Buy Now | |
Chip One Stop
from US$9.57
|
3,074
in stock
|
Buy Now | |
Distrelec
from US$12.46
|
3,074
in stock
|
Buy Now | |
Farnell
from US$13.40
|
2,460
in stock
|
Buy Now | |
Avnet America
from US$10.28
|
-
|
Buy Now | |
RS Americas
from US$6.66
|
-
|
Buy Now | |
Boersig
from US$13.12
|
-
|
Buy Now | |
Sager
from US$8.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Thermoplastic |
---|---|
PCB Mount Orientation | Vertical |
Contact Style | Socket |
Contact Underplating Material | Nickel |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Current Rating (Max) | 250A |
Contact Base Material | Copper Alloy |
Contact Transmits (Typical) | Power |
Contact Plating Material | Silver over Nickel |
端子の下地めっきの材料 | Nickel |
Contact Plating Thickness | 250µin, 6.35µm |
Contact Length | 1.231in, 31.26mm |
Contact Design | Multiple Contact Band/CROWN BAND |
Width | 9.04mm, .356in |
Length | 34.09mm, 1.342in |
Height | .705in, 17.91mm |
Operating Voltage Reference | AC/DC |
Hot Pluggable | No |
Current Rating | 250A |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
UL File Number | E113407 |
Agency/Standard | UL |
Connector Mounting Type | Board Mount |
Mounting Retention | Yes |
Mating Alignment | Yes |
Mounting Retention Type | Mounting Hole, Mounting Ear |
Mating Alignment Type | Blindmate |
Circuit Application | Power |
Blade Thickness | 1.57mm, .062in |
Comment | In-Line Mounting Flange, Mounting hardware must be stainless steel (not included). |
Packaging Method | Box & Tray |
Connector Style | Receptacle |
Sealable | No |
Connector System | Board-to-Bus Bar |
Connector Type | Connector Assembly |
Connector & Contact Terminates To | Bus Bar |
Product Type | Pluggable Bus Bar Connector |
PCB Termination | Through Hole - Screw |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
PLUGGABLE BUSBAR 062F2 POWER CONNECTOR Connector System: Board-to-Bus Bar Connector & Contact Terminates To: Bus Bar Mating Conductor Thickness: 1.57 mm Mating Conductor Thickness: .062 in Housing Material: Thermoplastic Board-to-Bus Bar 1.57 mm .062" | Busbar Connector | Part Number: 104742-2 | Internal Number: 104742-2 | Thermoplastic | TE Connectivity | TE Store |
Pluggable Busbar 062F2 Power Connector |Amp Te Connectivity 104742-2 | Newark Electronics |
PLUGGABLE BUSBAR 062F2 POWER CONNECTOR | Rapid Electronics |
TE Connectivity - AMP PLUGGABLE BUSBAR 062F2 POWER CONNECTOR | Distrelec |
Conn Bus Bar Connector RCP 1 POS Screw ST Cable Mount 1 Terminal 1 Port Box | Avnet America |
Status: | Unknown |
---|---|
Series: | AMP PDS 0.62F2 Series |
RoHS: | Unknown |
Product Range | AMP PDS 0.62F2 Series |
---|---|
Termination | Crimp |
Terminal Type | Pluggable Bus Bar |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 104742-2?
Additional datasheets, footprints and schematics for 104742-2 are listed on our Part Details page. You can also find images and similar parts to 104742-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104742-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104742-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104742-2 fall under?
The 104742-2 is listed under Connectors > Power Connectors > Power Bus Bar Connectors > Bus Bar Connectors.
Can I view similar or alternative parts?
You can view similar parts to 104742-2 when available in the Bus Bar Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104742-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 104742-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104742-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 104742-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104742-2 often in real-time on the comparison pages.
What if I can't find stock of 104742-2?
You can fill out our help required form which you can use to request a quote for 104742-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.