Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 1 |
---|---|
PCB Mount Orientation | Right Angle |
Contact Style | Socket |
Contact Underplating Material | Nickel |
Contact Transmits (Typical) | Power |
Contact Plating Material | Silver over Nickel |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Plating Thickness | 250µin, 6.35µm |
Contact Base Material | Copper Alloy |
Contact Length | 34.08mm, 1.342in |
Contact Current Rating (Max) | 250A |
Contact Design | 3-Beam |
Height | 17.91mm, .705in |
Length | 1.342in, 34.09mm |
Width | 1.36in, 34.54mm |
Operating Voltage | 600VAC, 15VDC |
Current Rating | 250A |
Hot Pluggable | No |
Operating Voltage Reference | DC, AC, AC/DC |
Housing Material | Stainless Steel |
UL Flammability Rating | UL 94V-0 |
UL File Number | E113407 |
UL Rating | Recognized |
Agency/Standard | UL |
Mating Alignment Type | Blindmate |
Mounting Retention | Yes |
Mounting Retention Type | Mounting Ear, Mounting Hole |
Mating Alignment | Yes |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Comment | Right Angle Mounting Flange, Mounting hardware must be stainless steel (not included). |
Blade Thickness | .062in, 1.57mm |
Packaging Method | Bag/Box |
Connector Type | Connector Assembly |
Connector System | Board-to-Bus Bar |
Sealable | No |
Connector Style | Receptacle |
Product Type | Pluggable Bus Bar Connector |
Connector & Contact Terminates To | Bus Bar |
PCB Termination | Through Hole - Screw |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pluggable Bus Bar Connector, , Pos | Newark Electronics |
PLUGGABLE BUS BAR 062F, AMP PDS W/GUIDE | TE Connectivity 104729-1 | RS Americas |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 104729-1?
Additional datasheets, footprints and schematics for 104729-1 are listed on our Part Details page. You can also find images and similar parts to 104729-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104729-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104729-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104729-1 fall under?
The 104729-1 is listed under Connectors > Power Connectors > Power Bus Bar Connectors > Bus Bar Connectors.
Can I view similar or alternative parts?
You can view similar parts to 104729-1 when available in the Bus Bar Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104729-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 104729-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104729-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 104729-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104729-1 often in real-time on the comparison pages.
What if I can't find stock of 104729-1?
You can fill out our help required form which you can use to request a quote for 104729-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.