Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
For Use With | Keysight Infiniium Series Oscilloscopes |
---|---|
Lead Length | 31.75" |
Overall Length | 31.75" |
Voltage Rating | 40V |
RoHS Compliant | Yes |
Test Lead Clip | Newark Electronics |
Where can I find additional details, specifications and documents for a 10467-68701?
Additional datasheets, footprints and schematics for 10467-68701 are listed on our Part Details page. You can also find images and similar parts to 10467-68701 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10467-68701 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10467-68701 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10467-68701 fall under?
The 10467-68701 is listed under Test & Measurement > Test Connectors & IC Test Clips > IC Test Clips.
Can I view similar or alternative parts?
You can view similar parts to 10467-68701 when available in the IC Test Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10467-68701 you can contact the distributor directly for product support, shipping queries etc.
Is the 10467-68701 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10467-68701 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 10467-68701.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10467-68701 often in real-time on the comparison pages.
What if I can't find stock of 10467-68701?
You can fill out our help required form which you can use to request a quote for 10467-68701 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.