Status: | Unknown |
---|---|
Series: | 104642 Series |
RoHS: | Unknown |
Product Range | 104642 Series |
---|---|
Connector Type | Micro SD Micro SIM |
No. of Contacts | 8Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
microSD & micro-SIM SMT combo connector | RS |
Conn Micro SD Card/SIM SKT 16 POS 1.1mm/2.54mm Solder RA SMD Embossed T/R 0.5A | Avnet America |
Where can I find additional details, specifications and documents for a 104642-1610?
Additional datasheets, footprints and schematics for 104642-1610 are listed on our Part Details page. You can also find images and similar parts to 104642-1610 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104642-1610 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104642-1610 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104642-1610 fall under?
The 104642-1610 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 104642-1610 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104642-1610 you can contact the distributor directly for product support, shipping queries etc.
Is the 104642-1610 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104642-1610 have stock available?
Authorised distributors including RS, element14, Farnell and Avnet America have stock available or on a lead time for 104642-1610.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104642-1610 often in real-time on the comparison pages.
What if I can't find stock of 104642-1610?
You can fill out our help required form which you can use to request a quote for 104642-1610 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.