Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Finish | Passivated |
---|---|
Body Material | Stainless Steel |
Cable Connector Orientation | Straight |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 7.24mm, .285in |
Impedance | 50Ω |
RF Contact Captivation Method | Epoxy |
Connector Mounting Type | Bulkhead |
RF Connector Coupling Mechanism | Threaded |
Operating Frequency | 38GHz |
Dielectric Material | PTFE |
Packaging Method | Package |
実装方法 | Package |
RF Connector Style | Jack |
RF Interface | SSMA |
Termination Method to Wire & Cable | Turret Terminal |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
1058 0000 02 Rohs Compliant: Yes |Te Connectivity 1045637-1 | Newark Electronics |
Conn SSMA RCP 0Hz to 38GHz ST Panel Mount Gold | Avnet America |
Circular Connector, 1058 0000 02 | TE Connectivity 1045637-1 | RS Americas |
RF Connectors / Coaxial Connectors 1058 0000 02 | Sager |
Where can I find additional details, specifications and documents for a 1045637-1?
Additional datasheets, footprints and schematics for 1045637-1 are listed on our Part Details page. You can also find images and similar parts to 1045637-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1045637-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1045637-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1045637-1 fall under?
The 1045637-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1045637-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1045637-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1045637-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1045637-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 1045637-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1045637-1 often in real-time on the comparison pages.
What if I can't find stock of 1045637-1?
You can fill out our help required form which you can use to request a quote for 1045637-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.