Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$64.76
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$93.11
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$79.33
|
70
in stock
|
Buy Now | |
Rapid Electronics
from US$83.19
|
70
in stock
|
Buy Now | |
Chip One Stop
from US$78.50
|
70
in stock
|
Buy Now | |
Farnell
from US$150.19
|
56
in stock
|
Buy Now | |
Avnet America
from US$64.76
|
-
|
Buy Now | |
RS Americas
from US$91.35
|
-
|
Buy Now | |
Sager
from US$72.03
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Gold |
---|---|
Body Material | Stainless Steel |
Cable Connector Orientation | Straight |
Body Finish | Plated |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Plating Material | Gold |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | 7.24mm, .285in |
Impedance | 50Ω |
RF Contact Captivation Method | Epoxy |
Connector Mounting Type | Bulkhead |
RF Connector Coupling Mechanism | Threaded |
Operating Frequency | 38GHz |
Comment | Captured Center Contact |
Dielectric Material | PTFE |
Packaging Method | Package |
実装方法 | Package |
RF Connector Style | Jack |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | SSMA |
Termination Method to Wire & Cable | Solder Pot |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Rf Connectors/Coaxial Connectors 1056 0000 00 |Amp Te Connectivity 1045629-1 | Newark Electronics |
RF Connectors/Coaxial Connectors 1056 0000 00 | Rapid Electronics |
TE Connectivity 1056 0000 00 RF SSMA Connector 1 Contact | Distrelec |
RF CONN, SSMA JACK, STR BLKHD, SOLDER | Farnell |
Conn SSMA RCP Solder Pot ST Panel Mount Gold | Avnet America |
TE | RS Americas |
RF Connectors / Coaxial Connectors 1056 0000 00 | Sager |
Where can I find additional details, specifications and documents for a 1045629-1?
Additional datasheets, footprints and schematics for 1045629-1 are listed on our Part Details page. You can also find images and similar parts to 1045629-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1045629-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1045629-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1045629-1 fall under?
The 1045629-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1045629-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1045629-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1045629-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1045629-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1045629-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1045629-1 often in real-time on the comparison pages.
What if I can't find stock of 1045629-1?
You can fill out our help required form which you can use to request a quote for 1045629-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.