Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1037-5001-00 |
Prices starting from US$68.60
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$116.95
|
424
in stock
|
Buy Now | |
Newark Electronics
from US$98.83
|
424
in stock
|
Buy Now | |
Rapid Electronics
from US$129.79
|
424
in stock
|
Buy Now | |
Chip One Stop
from US$68.60
|
424
in stock
|
Buy Now | |
Farnell
from US$238.41
|
340
in stock
|
Buy Now | |
Avnet America
from US$80.68
|
-
|
Buy Now | |
RS Americas
from US$119.70
|
-
|
Buy Now | |
Sager
from US$89.73
|
-
|
Buy Now |
Body Finish | Plated |
---|---|
Body Plating Material | Gold |
Body Material | Stainless Steel |
Cable Connector Orientation | Right Angle |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Plating Material | Gold |
Connector Product Type | Connector Assembly |
Ferrule Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
Ferrule Material | Copper Alloy |
RF Connector Mated Outer Diameter (Approximate) | 7.24mm, .285in |
Impedance | 50Ω |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Connector Coupling Mechanism | Threaded |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 18GHz |
Dielectric Material | PTFE |
Additional Features | Shrink Tubing |
Gasket Material | Silicone Rubber |
Coupling Nut Plating Material | Gold |
Coupling Nut Base Material | Stainless Steel |
Comment | Captured Center Contact |
Packaging Method | Package |
実装方法 | Package |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Plug |
RF Interface | SSMA |
Connector Seal Type | Interfacial Seal |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Cable Type | RG 178, RG 196 |
Rf Connectors/Coaxial Connectors 1037 5001 00 |Amp Te Connectivity 1045507-1 | Newark Electronics |
TE Connectivity SSMA R/A Cable Plug 1037 5001 00 RF SSMA | Distrelec |
RF CONN, R/A, SSMA PLUG, 50 OHM, CABLE | Farnell |
Conn SSMA PL Solder RA Cable Mount Gold | Avnet America |
TE | RS Americas |
RF Connectors / Coaxial Connectors 1037 5001 00 | Sager |
Where can I find additional details, specifications and documents for a 1045507-1?
Additional datasheets, footprints and schematics for 1045507-1 are listed on our Part Details page. You can also find images and similar parts to 1045507-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1045507-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1045507-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1045507-1 fall under?
The 1045507-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1045507-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1045507-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1045507-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1045507-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1045507-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1045507-1 often in real-time on the comparison pages.
What if I can't find stock of 1045507-1?
You can fill out our help required form which you can use to request a quote for 1045507-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.