Status: | Unknown |
---|---|
Series: | Open Slot Series |
RoHS: | Unknown |
Product Range | Open Slot Series |
---|---|
External Width | 25mm |
External Height | 50mm |
Raceway / Duct Colour | Grey |
Raceway / Duct Material | PVC (Polyvinylchloride) |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Trunking |
Body Material | PVC (Polyvinylchloride) |
Colour | Grey |
External Depth | 50mm |
External Length / Height | 50mm |
For Use With | Cable and Wire |
Height | 50mm |
Length | 1m |
Material | PVC |
Operating Temperature Max | 60°C |
Operating Temperature Min | -15°C |
Standard | DIN 43659 |
Status: | Unknown |
---|---|
Series: | Betaduct |
RoHS: | Compliant |
Product Range | Betaduct |
---|---|
External Width | 25mm |
External Height | 50mm |
Raceway / Duct Color | Grey |
Raceway / Duct Material | PVC (Polyvinylchloride) |
Features | Base with Lid |
Length | 4m |
RoHS Compliant | Yes |
TRUNKING, BETADUCT, 25MM, PK4X1M | Farnell |
Wiring Duct, Slotted, Pvc, 50Mm Ht, Pk4, 1M | Newark Electronics |
Where can I find additional details, specifications and documents for a 10451023?
Additional datasheets, footprints and schematics for 10451023 are listed on our Part Details page. You can also find images and similar parts to 10451023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10451023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10451023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10451023 fall under?
The 10451023 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to 10451023 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10451023 you can contact the distributor directly for product support, shipping queries etc.
Is the 10451023 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10451023 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 10451023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10451023 often in real-time on the comparison pages.
What if I can't find stock of 10451023?
You can fill out our help required form which you can use to request a quote for 10451023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.