Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$70.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$70.04
|
No stock
|
Buy Now |
Product Range | - |
---|---|
External Width | 37.5mm |
External Height | 79mm |
Raceway / Duct Colour | Grey |
Raceway / Duct Material | PVC (Polyvinylchloride) |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Trunking |
Body Material | PVC (Polyvinylchloride) |
Colour | Grey |
External Depth | 79mm |
External Length / Height | 75mm |
Flammability Rating | UL94 V-O |
For Use With | Rail Automotive Marine and Power Generation Industries |
Height | 75mm |
Length | 2m |
Material | PVC |
Operating Temperature Max | 65°C |
Operating Temperature Min | -15°C |
Pack Quantity | 8 |
Where can I find additional details, specifications and documents for a 10450034?
Additional datasheets, footprints and schematics for 10450034 are listed on our Part Details page. You can also find images and similar parts to 10450034 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10450034 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10450034 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10450034 fall under?
The 10450034 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to 10450034 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10450034 you can contact the distributor directly for product support, shipping queries etc.
Is the 10450034 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10450034 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 10450034.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10450034 often in real-time on the comparison pages.
What if I can't find stock of 10450034?
You can fill out our help required form which you can use to request a quote for 10450034 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.