Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shroud Color | Black |
---|---|
Shroud Material | Thermoplastic |
Number of Positions | 22 |
Number of Rows | 2 |
CompactPCI | No |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | 2.54mm, .1in |
Termination Resistance | 15mΩ |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 600 V |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Shroud Flammability Rating | UL 94V-0 |
Mating Alignment Type | Latched |
Mating Alignment | With |
PCB Mount Retention | Without |
Comment | Insert Receptacle Assembly w/Guide Ribs (only) into shroud. |
実装方法 | Package |
Packaging Method | Package |
Connector Mounting Accessory Type | Coupling Shroud |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Operating Temperature Range | -65 – 105°C |
22 Mte Coupling Shroud Dr Rohs Compliant: Yes |Amp Te Connectivity 104500-3 | Newark Electronics |
Conn Housing RCP 22 POS 2.54mm Crimp ST Cable Mount | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 104500-3?
Additional datasheets, footprints and schematics for 104500-3 are listed on our Part Details page. You can also find images and similar parts to 104500-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104500-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104500-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104500-3 fall under?
The 104500-3 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Shrouds.
Can I view similar or alternative parts?
You can view similar parts to 104500-3 when available in the PCB Connector Shrouds range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104500-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 104500-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104500-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 104500-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104500-3 often in real-time on the comparison pages.
What if I can't find stock of 104500-3?
You can fill out our help required form which you can use to request a quote for 104500-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.