Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
300
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
2,665
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
1,356
in stock
|
Buy Now | |
element14
from US$0.39
|
1,356
in stock
|
Buy Now | |
Farnell
from US$0.24
|
1,356
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
49
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
16
in stock
|
Buy Now | |
RS Americas
from US$0.67
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.19
|
1
in stock
|
Buy Now | |
Avnet America
from US$339.81
|
-
|
Buy Now | |
Carlton-Bates
from US$0.31
|
-
|
Buy Now | |
Sager
from US$0.18
|
-
|
Buy Now |
Product Range | - |
---|---|
Connector Colour | - |
Connector Mounting | Through Hole Mount |
Mounting Hole Dia | - |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Through Hole Brass Tin Plate Loop PC Test Point Terminal | Future Electronics |
Test Point, Pcb, Through Hole | Newark Electronics |
TEST POINT, PCB, THROUGH HOLE | element14 |
TEST PLATED TERMINAL | RS |
PCB TEST POINT | Heilind Electronics |
Test Point | Carlton-Bates |
Test Plugs & Test Jacks PC Loop Test pnt .640x.105 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Super-Safeway 4W Handheld Fluorescent Lamp with Cord Ballast Location and no Switch Type 18/3 SJTW Cord 5.49m | Avnet America |
Where can I find additional details, specifications and documents for a 1045?
Additional datasheets, footprints and schematics for 1045 are listed on our Part Details page. You can also find images and similar parts to 1045 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1045 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1045 fall under?
The 1045 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 1045 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1045 you can contact the distributor directly for product support, shipping queries etc.
Is the 1045 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1045 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1045.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1045 often in real-time on the comparison pages.
What if I can't find stock of 1045?
You can fill out our help required form which you can use to request a quote for 1045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.