Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 210-00619 |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.74
|
274
in stock
|
Buy Now | |
TE Store
from US$1.77
|
7,107
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
3,894
in stock
|
Buy Now | |
element14
from US$1.29
|
3,894
in stock
|
Buy Now | |
Farnell
from US$0.96
|
3,894
in stock
|
Buy Now | |
Powell Electronics
from US$1.19
|
2,179
in stock
|
Buy Now | |
Heilind Electronics
from US$1.46
|
1,786
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.46
|
357
in stock
|
Buy Now | |
Avnet America
from US$1.14
|
-
|
Buy Now | |
RS Americas
from US$0.97
|
-
|
Buy Now | |
Boersig
from US$0.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 10 |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | 2.54mm, .1in |
Wire Size | .03 – .6mm², 32 – 20AWG |
Connector Length | .498in |
Connector Height | .198in |
Operating Voltage | 300VAC |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
For Use With | Contact |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Connector Type | Housing |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
10 SHORT PT RCPT HSG DR .100CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 10 | Wire-To-Board Connector Assembly & Housing | Part Number: 104482-4 | Internal Number: 104482-4 | Alias Number: 210-00619 | .1" | TE Connectivity | TE Store |
Connector Housing, Rcpt, 10Pos, 2.54Mm Rohs Compliant: Yes |Amp Te Connectivity 104482-4 | Newark Electronics |
CONNECTOR HOUSING, RCPT, 10POS, 2.54MM | element14 |
Short Point Receptacle Housing 5+5way | RS |
Conn Housing RCP 10 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Receptacle Housing, SHORT, 10-Pos, Dual Row, AMPMODU Mod IV Series | TE Connectivity 104482-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Product Range | AMPMODU Series |
---|---|
Gender | Receptacle |
No. of Positions | 10Positions |
Pitch Spacing | 2.54mm |
For Use With | Ampmodu Socket Contacts |
Connector Type | Wire to Board |
No. of Rows | 2 |
Where can I find additional details, specifications and documents for a 104482-4?
Additional datasheets, footprints and schematics for 104482-4 are listed on our Part Details page. You can also find images and similar parts to 104482-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104482-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104482-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104482-4 fall under?
The 104482-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 104482-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104482-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 104482-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104482-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Powell Electronics have stock available or on a lead time for 104482-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104482-4 often in real-time on the comparison pages.
What if I can't find stock of 104482-4?
You can fill out our help required form which you can use to request a quote for 104482-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.