Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
35,960
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
405,000
in stock
|
Buy Now | |
TE Store
from US$0.17
|
247,271
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
45,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
10,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
8,095
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
Farnell
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Wire Contact Termination Area Plating Material Finish | Bright |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Wire Contact Termination Area Plating Material | Tin |
Wire Contact Termination Area Plating Material Thickness | 50 – 100µin |
Contact Current Rating (Max) | 3A |
Contact Base Material | Copper Alloy C7025 |
Accepts Wire Insulation Diameter Range | .64 – 1.52mm, .025 – .06in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Termination Resistance | 12mΩ |
Insulation Resistance | 5000MΩ |
Operating Voltage | 300VAC |
Dielectric Withstanding Voltage | 750V |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Packaging Method | Strip |
実装方法 | Strip |
Packaging Quantity | 15000 |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Applied Pressure | Standard |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
AMPMODU 24-20 AWG Wire/Cable Crimp Snap I n Short Point Socket Contact | Future Electronics |
SHORT POINT CONT 15 DPLX STMPD LF Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 300 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Gold Tin 300 VAC | Connector Contact | Part Number: 104479-9 | Internal Number: 104479-9 | TE Connectivity | TE Store |
Contact female crimp 24-20AWG AmpModu | RS |
Contact, Socket, 24-20Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Headers, SKT 24-20 CU/AU Reel of 15000 | TE Connectivity 104479-9 | RS Americas |
SHORT POINT CONT 15 DPLX STMPD | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPMODU Short Point Series |
RoHS: | Unknown |
Product Range | AMPMODU Short Point Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMPMODU Short Point Series Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 104479-9?
Additional datasheets, footprints and schematics for 104479-9 are listed on our Part Details page. You can also find images and similar parts to 104479-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104479-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104479-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104479-9 fall under?
The 104479-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 104479-9 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104479-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 104479-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104479-9 have stock available?
Authorised distributors including Future Electronics, TE Store, Heilind Electronics, RS and Heilind Electronics Asia have stock available or on a lead time for 104479-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104479-9 often in real-time on the comparison pages.
What if I can't find stock of 104479-9?
You can fill out our help required form which you can use to request a quote for 104479-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.