Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.79
|
563
in stock
|
Buy Now | |
TE Store
from US$1.96
|
1,433
in stock
|
Buy Now | |
element14
from US$1.34
|
563
in stock
|
Buy Now | |
Farnell
from US$1.90
|
563
in stock
|
Buy Now | |
Avnet America
from US$1.48
|
-
|
Buy Now | |
RS Americas
from US$1.50
|
-
|
Buy Now | |
Boersig
from US$1.36
|
-
|
Buy Now | |
TTI Europe
from US$1.01
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 16 |
Contact Type | Socket |
Connector Height | 8.51mm, .335in |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 20.32mm, .8in |
コネクタの高さ | 8.51mm |
Operating Voltage | 267V |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 750VAC |
Housing Material | Thermoplastic |
Housing Color | Black |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | .1in, 2.54mm |
Panel Mount Feature | Without |
Strain Relief | With |
Mating Retention | With |
PCB Mount Retention | Without |
For Use With | Pin Header |
Packaging Method | Bag |
Packaging Quantity | 500 |
実装方法 | Bag |
Connector Style | Receptacle |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
16 MOD IV HSG COMP W/LATCH POL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 16 | Wire-To-Board Connector Assembly & Housing | Part Number: 104422-1 | Internal Number: 104422-1 | .1" | TE Connectivity | TE Store |
Wire-Board Connector Receptacle 16 Position, 2.54Mm | Newark Electronics |
WIRE-BOARD CONNECTOR RECEPTACLE 16 POSITION, 2.54MM | element14 |
Conn Housing RCP 16 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Receptacle Housing, 16-Pos, .100in, Dual Row, Latched, AMPMODU Mod IV Series | TE Connectivity 104422-1 | RS Americas |
16 MOD IV HSG COMP W-LATCH POL | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod IV Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Body Material | Thermoplastic Body |
Connector Mounting | Cable Mount |
For Use With | AMPMODU Mod IV Series Contacts |
Locking Type | Latch |
Where can I find additional details, specifications and documents for a 104422-1?
Additional datasheets, footprints and schematics for 104422-1 are listed on our Part Details page. You can also find images and similar parts to 104422-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104422-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104422-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104422-1 fall under?
The 104422-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 104422-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104422-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 104422-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104422-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 104422-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104422-1 often in real-time on the comparison pages.
What if I can't find stock of 104422-1?
You can fill out our help required form which you can use to request a quote for 104422-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.