Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.72
|
3,539
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
3,539
in stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
3,539
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
3,539
in stock
|
Buy Now | |
Farnell
from US$1.36
|
2,900
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 7 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Contact Underplating Material | Nickel |
Mating Post Length | .23in, 5.84mm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Current Rating (Max) | 3A |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 750 V |
Operating Voltage | 30VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Mating Alignment | Without |
Strain Relief | Without |
PCB Mount Retention Type | Retention Solder Tails |
Comment | Refer to the customer drawing to determine the number and location of the board retention tails. Other tail lengths are available, consult AMP Incorporated. |
Packaging Method | Carton |
実装方法 | Carton |
Packaging Quantity | 200 |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Standard |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.05mm, .12in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
07 Modii Hdr Srst B/A W/Hd |Amp Te Connectivity 104344-5 | Newark Electronics |
Headers&Wire Housings 07 MODII HDR SRST B/A W/HD | Rapid Electronics |
TE Connectivity 07 MODII HDR SRST B/A W/HD Board Connector 7 Contact(s) 1 Row(s) Male Straight 0.1 inch Pitch Solder Terminal Black Insulator Receptacle | Distrelec |
CONNECTOR, 7POS, HEADER, 2.54MM, 1ROW | Farnell |
Conn Unshrouded Header HDR 7 POS 2.54mm Solder ST Thru-Hole | Avnet America |
TE | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 7Contacts |
Gender | Header |
Product Range | AMPMODU Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 104344-5?
Additional datasheets, footprints and schematics for 104344-5 are listed on our Part Details page. You can also find images and similar parts to 104344-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104344-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104344-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104344-5 fall under?
The 104344-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 104344-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104344-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 104344-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104344-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 104344-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104344-5 often in real-time on the comparison pages.
What if I can't find stock of 104344-5?
You can fill out our help required form which you can use to request a quote for 104344-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.