Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.42
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.40
|
4
in stock
|
Buy Now | |
TE Store
from US$3.36
|
1,694
in stock
|
Buy Now | |
Rapid Electronics
from US$5.38
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$3.19
|
4
in stock
|
Buy Now | |
Future Electronics
from US$2.58
|
-
|
Buy Now | |
Avnet America
from US$3.23
|
-
|
Buy Now | |
RS Americas
from US$2.83
|
-
|
Buy Now | |
Avnet Asia
from US$2.42
|
-
|
Buy Now | |
Boersig
from US$3.33
|
-
|
Buy Now | |
Distrelec
from US$3.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Daisy Chain | With |
---|---|
Post Size | .64mm, .025in |
Connector Profile | Low |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Ejection Latches | With |
Number of Positions | 10 |
Contact Type | Pin |
Contact Current Rating (Max) | 1A |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Contact Design | Dual Beam |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Tin-Lead |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Connector Length | .8in, 10.16mm |
Shrouded End Dimension | .15in, 3.81mm |
Connector Height | .38in, 9.77mm |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 9.77mm |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
Polarization | With |
Mating Alignment Type | Dual Polarizing Bar, Center |
Mating Retention | With |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Alignment | With |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Quantity | 120 |
Packaging Method | Tray |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
Header Type | Pin Header |
Connector Type | Header |
製品タイプ | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .12in, 3.05mm |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Temperature Rating | Standard |
010 LOPRO HDR SP 30DP LATCH Connector System: Board-to-Board Number of Positions: 10 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Board-to-Board 10 2.54 mm .1" | Ribbon Cable Connector | Part Number: 104313-1 | Internal Number: 104313-1 | TE Connectivity | TE Store |
Headers & Wire Housings 10P Lopro Header |Amp Te Connectivity 104313-1 | Newark Electronics |
Headers&Wire Housings 10P LOPRO HEADER | Rapid Electronics |
AMP-LATCH 10 Position Through-Hole Straight Low Profile Pin Header | Future Electronics |
Conn Ejector Header HDR 10 POS 2.54mm Solder ST Thru-Hole | Avnet America |
LO PRO STAN-EJECT HDR, 010 LOPRO HDR SP 30DP LATCH | TE Connectivity 104313-1 | RS Americas |
TE Connectivity - AMP Cable Conn 010 LOPRO HDR SP 30DP LATCH | Distrelec |
Where can I find additional details, specifications and documents for a 104313-1?
Additional datasheets, footprints and schematics for 104313-1 are listed on our Part Details page. You can also find images and similar parts to 104313-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104313-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104313-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104313-1 fall under?
The 104313-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 104313-1 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104313-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 104313-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104313-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 104313-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104313-1 often in real-time on the comparison pages.
What if I can't find stock of 104313-1?
You can fill out our help required form which you can use to request a quote for 104313-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.