Status: | Unknown |
---|---|
Series: | 104239 Series |
RoHS: | Unknown |
Prices starting from US$1.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.32
|
144
in stock
|
Buy Now | |
Chip One Stop
from US$1.87
|
411,000
in stock
|
Buy Now | |
Distrelec
from US$2.51
|
411,000
in stock
|
Buy Now | |
Farnell
from US$3.24
|
207,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.86
|
988
in stock
|
Buy Now | |
element14
from US$3.35
|
988
in stock
|
Buy Now | |
RS Americas
from US$2.08
|
10
in stock
|
Buy Now | |
Heilind Electronics
-
|
5,625
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1,875
in stock
|
Buy Now | |
Avnet America
from US$3.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | 104239 Series |
---|---|
Connector Type | Micro SD Nano SIM |
No. of Contacts | 14Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Molex Memory Card Connectors mSD/nSIM Combo 2. | Distrelec |
CONN, MICRO SIM, 14POS, PUSH-PUSH | Farnell |
Connector, Micro Sd, Nano Sim, 14Pos | Newark Electronics |
CONNECTOR, MICRO SD, NANO SIM, 14POS | element14 |
microSD & Nano-SIM SMT combo connector | RS |
microSD*/Nano-SIM Combo | RS Americas |
MSD/NSIM COMBO 2.05H PULLER TYPE 8P6P | Heilind Electronics |
Conn Micro SD Card/SIM SKT 14 POS 1.1mm/2.54mm Solder RA SMD Embossed T/R 0.5A | Avnet America |
Where can I find additional details, specifications and documents for a 104239-1430?
Additional datasheets, footprints and schematics for 104239-1430 are listed on our Part Details page. You can also find images and similar parts to 104239-1430 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104239-1430 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104239-1430 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104239-1430 fall under?
The 104239-1430 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 104239-1430 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104239-1430 you can contact the distributor directly for product support, shipping queries etc.
Is the 104239-1430 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104239-1430 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, Newark Electronics and element14 have stock available or on a lead time for 104239-1430.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104239-1430 often in real-time on the comparison pages.
What if I can't find stock of 104239-1430?
You can fill out our help required form which you can use to request a quote for 104239-1430 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.