Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.75
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.27
|
No stock
|
Buy Now | |
TE Store
from US$4.70
|
338
in stock
|
Buy Now | |
Avnet America
from US$1.75
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$4.66
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$11.04
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$3.35
|
3
in stock
|
Buy Now | |
RS Americas
from US$3.87
|
-
|
Buy Now | |
Boersig
from US$6.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Post Size | .64mm, .025in |
Daisy Chain | With |
Number of Positions | 10 |
PCB Mount Orientation | Right Angle |
Ejection Latches | With |
Number of Rows | 2 |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Contact Design | Solder Dip |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Current Rating (Max) | 1A |
コネクタの高さ | 9.77mm |
Row-to-Row Spacing | 2.54mm, .1in |
Shrouded End Dimension | 3.81mm, .15in |
Connector Length | .8in, 10.16mm |
Connector Height | 9.77mm, .38in |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Center, Dual Polarizing Bar |
Mating Retention | With |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
Polarization | With |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Packaging Quantity | 120 |
実装方法 | Tray |
Packaging Method | Tray |
Header Type | Pin Header |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
製品タイプ | Connector |
Connector Type | Header |
Connector System | Board-to-Board |
Termination Post & Tail Length | .135in, 3.43mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Temperature Rating | Standard |
010 LOPRO HDR RA 30DP LATCH Connector System: Board-to-Board Number of Positions: 10 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Board-to-Board 10 2.54 mm .1" | Ribbon Cable Connector | Part Number: 104130-1 | Internal Number: 104130-1 | TE Connectivity | TE Store |
Conn Ejector Header HDR 10 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Headers & Wire Housings 10P R/A Shroud Hdr |Amp Te Connectivity 104130-1 | Newark Electronics |
Headers&Wire Housings 10P R/A SHROUD HDR | Rapid Electronics |
LOW PRO R/A EJECT HDR, 010 LOPRO HDR RA 30DP LATCH | TE Connectivity 104130-1 | RS Americas |
TE Connectivity - AMP Ribbon CBL Con 010 LOPRO HDR RA 30DP LTC | Distrelec |
Where can I find additional details, specifications and documents for a 104130-1?
Additional datasheets, footprints and schematics for 104130-1 are listed on our Part Details page. You can also find images and similar parts to 104130-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104130-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104130-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104130-1 fall under?
The 104130-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 104130-1 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104130-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 104130-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104130-1 have stock available?
Authorised distributors including TE Store, Avnet America, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 104130-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104130-1 often in real-time on the comparison pages.
What if I can't find stock of 104130-1?
You can fill out our help required form which you can use to request a quote for 104130-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.