Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Prices starting from US$16.72
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 1.27mm |
No. of Rows | 2Rows |
No. of Contacts | 100Contacts |
Connector Mounting | Through Hole Mount |
Product Range | AMPMODU System 50 Series |
RoHS Compliant | No |
Board-Board Connector Receptacle 100Way, 2Row | Newark Electronics |
Conn Socket Strip RCP 100 POS 1.27mm Solder ST Thru-Hole Tube | Avnet America |
TE | RS Americas |
100 SYSTEM 50 RCPT ASSY DRST | Boersig |
TE Connectivity 100 SYSTEM 50 RCPT ASSY DRST Board to Board & Mezzanine Connectors 100 SYS 50 RCPT ASSY | Distrelec |
Where can I find additional details, specifications and documents for a 104078-8?
Additional datasheets, footprints and schematics for 104078-8 are listed on our Part Details page. You can also find images and similar parts to 104078-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104078-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104078-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104078-8 fall under?
The 104078-8 is listed under Connectors > PCB Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 104078-8 when available in the PCB Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104078-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 104078-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104078-8 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 104078-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104078-8 often in real-time on the comparison pages.
What if I can't find stock of 104078-8?
You can fill out our help required form which you can use to request a quote for 104078-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.