Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Prices starting from US$4.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.66
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$6.70
|
910
in stock
|
Buy Now | |
Rapid Electronics
from US$4.89
|
910
in stock
|
Buy Now | |
Chip One Stop
from US$5.63
|
910
in stock
|
Buy Now | |
Distrelec
from US$5.05
|
910
in stock
|
Buy Now | |
Farnell
from US$8.64
|
728
in stock
|
Buy Now | |
Avnet America
from US$4.91
|
-
|
Buy Now | |
RS Americas
from US$5.48
|
-
|
Buy Now | |
Boersig
from US$5.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 1.27mm |
No. of Rows | 2Rows |
No. of Contacts | 30Contacts |
Connector Mounting | Through Hole Mount |
Product Range | AMPMODU System 50 Series |
RoHS Compliant | No |
30 System 50 Rcpt Assy Drst |Amp Te Connectivity 104078-4 | Newark Electronics |
30 SYSTEM 50 RCPT ASSY DRST | Rapid Electronics |
TE Connectivity 30 SYSTEM 50 RCPT ASSY DRST Board to Board & Mezzanine Connectors SYSTEM 50 HDR | Distrelec |
CONN, RCPT, 30POS, 2ROW, TH | Farnell |
Conn Socket Strip RCP 30 POS 1.27mm Solder ST Thru-Hole Tube | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 104078-4?
Additional datasheets, footprints and schematics for 104078-4 are listed on our Part Details page. You can also find images and similar parts to 104078-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104078-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104078-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104078-4 fall under?
The 104078-4 is listed under Connectors > PCB Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 104078-4 when available in the PCB Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104078-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 104078-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104078-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 104078-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104078-4 often in real-time on the comparison pages.
What if I can't find stock of 104078-4?
You can fill out our help required form which you can use to request a quote for 104078-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.