Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.66
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$19.56
|
467
in stock
|
Buy Now | |
Rapid Electronics
from US$16.57
|
467
in stock
|
Buy Now | |
Chip One Stop
from US$19.00
|
467
in stock
|
Buy Now | |
Distrelec
from US$14.58
|
467
in stock
|
Buy Now | |
Avnet America
from US$15.85
|
-
|
Buy Now | |
RS Americas
from US$18.57
|
-
|
Buy Now | |
Boersig
from US$17.08
|
-
|
Buy Now | |
TTI Europe
from US$13.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connectors System 50 Recpt 80P |Amp Te Connectivity 104078-7 | Newark Electronics |
Connectors SYSTEM 50 RECPT 80P | Rapid Electronics |
TE Connectivity - AMP PCB Conn 80 SYSTEM 50 RCPT ASSY DRST | Distrelec |
Conn Socket Strip RCP 80 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
TE | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 80Contacts |
Gender | Receptacle |
Product Range | AMPMODU Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 104078-7?
Additional datasheets, footprints and schematics for 104078-7 are listed on our Part Details page. You can also find images and similar parts to 104078-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104078-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104078-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104078-7 fall under?
The 104078-7 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to 104078-7 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104078-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 104078-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104078-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 104078-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104078-7 often in real-time on the comparison pages.
What if I can't find stock of 104078-7?
You can fill out our help required form which you can use to request a quote for 104078-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.