104078-1 Kits & Assortments - Miscellaneous by TE Connectivity

20 SYSTEM 50 RCPT ASSY DRST

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.24

Distributor Stock
Logo for RS
RS
from US$31.66
28
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.00
902
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$3.24
902
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.76
902
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$3.84
902
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.26
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.64
-
Buy Now
Logo for Boersig
Boersig
from US$3.35
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

20 System 50 Rcpt Assy Drst |Amp Te Connectivity 104078-1 | Newark Electronics
TE Connectivity 20 SYSTEM 50 RCPT ASSY DRST Board to Board & Mezzanine Connectors 20P RECEPTACLE | Distrelec
Conn Socket Strip RCP 20 POS 1.27mm Solder ST Thru-Hole Tube | Avnet America
TE | RS Americas


104078-1 . Unknown Parts by Unknown

CONNECTOR 20POS RCPT 1.27MM 2ROW

Status: Unknown
Series: AMPMODU Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 1.27mm
No. of Contacts 20Contacts
Gender Receptacle
Product Range AMPMODU Series
Contact Termination Type Through Hole
No. of Rows 2Rows
Contact Plating Gold Plated Contacts
Contact Material Copper Alloy
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 104078-1?

Additional datasheets, footprints and schematics for 104078-1 are listed on our Part Details page. You can also find images and similar parts to 104078-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 104078-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104078-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 104078-1 fall under?

The 104078-1 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to 104078-1 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 104078-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 104078-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 104078-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 104078-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 104078-1 often in real-time on the comparison pages.

What if I can't find stock of 104078-1?

You can fill out our help required form which you can use to request a quote for 104078-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay