Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Gender | Pin |
---|---|
Contact Termination Type | Solder |
Contact Plating | Gold Plated Contacts |
For Use With | JT-R Series Connector |
RoHS Compliant | Yes |
Product Range:- | Newark Electronics |
PIN 22M PC TAIL 38999 | TTI Europe |
CONT | Avnet America |
Where can I find additional details, specifications and documents for a 10-407552-085.?
Additional datasheets, footprints and schematics for 10-407552-085. are listed on our Part Details page. You can also find images and similar parts to 10-407552-085. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-407552-085. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-407552-085. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-407552-085. fall under?
The 10-407552-085. is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 10-407552-085. when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-407552-085. you can contact the distributor directly for product support, shipping queries etc.
Is the 10-407552-085. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10-407552-085. have stock available?
Authorised distributors including Newark Electronics, TTI Europe and Avnet America have stock available or on a lead time for 10-407552-085..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-407552-085. often in real-time on the comparison pages.
What if I can't find stock of 10-407552-085.?
You can fill out our help required form which you can use to request a quote for 10-407552-085. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.