Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.69
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.08
|
168
in stock
|
Buy Now | |
Newark Electronics
from US$8.48
|
168
in stock
|
Buy Now | |
Rapid Electronics
from US$7.78
|
168
in stock
|
Buy Now | |
Chip One Stop
from US$7.02
|
168
in stock
|
Buy Now | |
Farnell
from US$8.57
|
140
in stock
|
Buy Now | |
Avnet America
from US$5.69
|
-
|
Buy Now | |
RS Americas
from US$6.67
|
-
|
Buy Now | |
Boersig
from US$8.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Approval Bodies | CSA / UL |
---|---|
Body Material | Thermoplastic |
Connector Retention Style | Solder Clip |
Connector Shroud | Yes |
Connector Type | Board-to-Board |
Features | Shrouded |
Leaded Process Compatible | No |
RoHS Compliant | No |
30 System 50 Hdr Drra Shrd |Amp Te Connectivity 104069-5 | Newark Electronics |
30 SYSTEM 50 HDR DRRA SHRD | Rapid Electronics |
TE Connectivity 30 SYSTEM 50 HDR DRRA SHRD Board to Board & Mezzanine Connectors 30P HDR SHR RA | Distrelec |
PIN HEADERS | Farnell |
Conn Shrouded Header HDR 30 POS 1.27mm Solder RA Thru-Hole Tube | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 104069-5?
Additional datasheets, footprints and schematics for 104069-5 are listed on our Part Details page. You can also find images and similar parts to 104069-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104069-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104069-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104069-5 fall under?
The 104069-5 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 104069-5 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104069-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 104069-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104069-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 104069-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104069-5 often in real-time on the comparison pages.
What if I can't find stock of 104069-5?
You can fill out our help required form which you can use to request a quote for 104069-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.