Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Connector Systems | Wire-to-Board |
---|---|
Pitch Spacing | 1.27mm |
No. of Rows | 2Rows |
No. of Contacts | 10Contacts |
Contact Termination Type | Through Hole |
Product Range | AMPMODU System 50 Series |
Connector Shroud | Shrouded |
Gender | Header |
RoHS Compliant | No |
104069-4 Rohs Compliant: No |Amp Te Connectivity 104069-4 | Newark Electronics |
Conn Shrouded Header HDR 10 POS 1.27mm Solder RA Thru-Hole Tube | Avnet America |
AMPMODU 10 Position Through-Hole Dual Right Angle .050 x .100 Shrouded Header | Future Electronics |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 104069-4.?
Additional datasheets, footprints and schematics for 104069-4. are listed on our Part Details page. You can also find images and similar parts to 104069-4. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104069-4. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104069-4. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104069-4. fall under?
The 104069-4. is listed under Connectors > Pin Headers.
Can I view similar or alternative parts?
You can view similar parts to 104069-4. when available in the Pin Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104069-4. you can contact the distributor directly for product support, shipping queries etc.
Is the 104069-4. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104069-4. have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, RS Americas and Avnet Abacus have stock available or on a lead time for 104069-4..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104069-4. often in real-time on the comparison pages.
What if I can't find stock of 104069-4.?
You can fill out our help required form which you can use to request a quote for 104069-4. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.