Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Header |
Product Range | AMPMODU System 50 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Approval Bodies | CSA / UL |
---|---|
Body Material | Thermoplastic |
Connector Shroud | Yes |
Connector Type | Wire-to-Board |
Features | Shrouded |
Leaded Process Compatible | No |
Mounting Type | PCB Straight Thru Hole |
RoHS Compliant | No |
Wire-Board Conn, Header, 50Pos, 0.05In | Newark Electronics |
Conn Shrouded Header HDR 50 POS 1.27mm Solder ST Thru-Hole Tube | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 104068-5 .?
Additional datasheets, footprints and schematics for 104068-5 . are listed on our Part Details page. You can also find images and similar parts to 104068-5 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104068-5 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104068-5 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104068-5 . fall under?
The 104068-5 . is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to 104068-5 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104068-5 . you can contact the distributor directly for product support, shipping queries etc.
Is the 104068-5 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104068-5 . have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 104068-5 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104068-5 . often in real-time on the comparison pages.
What if I can't find stock of 104068-5 .?
You can fill out our help required form which you can use to request a quote for 104068-5 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.