Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Stripping Capacity AWG | 22AWG to 8AWG |
---|---|
For Use With | 22-8AWG Size Industrial Usage Wires |
RoHS Compliant | NA |
Wire Stripper, 22-8Awg Cable, 133Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 103SNVN?
Additional datasheets, footprints and schematics for 103SNVN are listed on our Part Details page. You can also find images and similar parts to 103SNVN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103SNVN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103SNVN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103SNVN fall under?
The 103SNVN is listed under Tools & Production Supplies > Tools - Hand & Workholding > Stripping Tools > Wire Strippers.
Can I view similar or alternative parts?
You can view similar parts to 103SNVN when available in the Wire Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103SNVN you can contact the distributor directly for product support, shipping queries etc.
Is the 103SNVN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103SNVN have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 103SNVN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103SNVN often in real-time on the comparison pages.
What if I can't find stock of 103SNVN?
You can fill out our help required form which you can use to request a quote for 103SNVN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.