Status: | Unknown |
---|---|
Series: | MSR Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
20,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
3,388
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
395
in stock
|
Buy Now | |
element14
from US$0.13
|
395
in stock
|
Buy Now | |
RS Americas
from US$0.17
|
106
in stock
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MSR Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 10mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Capacitance Tolerance ± | ± 10% |
Operating Temperature Range | -55°C to +125°C |
Voltage Rating V DC | 630V |
Capacitor Polyester Film 0.01Uf, 630V, 10%, Radial | Newark Electronics |
CAP, 0.01µF, 630V, 10%, PET | Farnell |
Where can I find additional details, specifications and documents for a 103MSR630K?
Additional datasheets, footprints and schematics for 103MSR630K are listed on our Part Details page. You can also find images and similar parts to 103MSR630K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103MSR630K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103MSR630K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103MSR630K fall under?
The 103MSR630K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 103MSR630K when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103MSR630K you can contact the distributor directly for product support, shipping queries etc.
Is the 103MSR630K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103MSR630K have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Newark Electronics, element14 and RS Americas have stock available or on a lead time for 103MSR630K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103MSR630K often in real-time on the comparison pages.
What if I can't find stock of 103MSR630K?
You can fill out our help required form which you can use to request a quote for 103MSR630K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.