Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 406803577 |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.75
|
2,268
in stock
|
Buy Now | |
Avnet America
from US$0.91
|
3,658
in stock
|
Buy Now | |
TE Store
from US$3.00
|
2,878
in stock
|
Buy Now | |
Rapid Electronics
from US$0.75
|
2,268
in stock
|
Buy Now | |
Chip One Stop
from US$1.08
|
2,268
in stock
|
Buy Now | |
Farnell
from US$1.46
|
1,848
in stock
|
Buy Now | |
Newark Electronics
from US$1.70
|
-
|
Buy Now | |
Future Electronics
from US$0.91
|
-
|
Buy Now | |
RS Americas
from US$1.01
|
-
|
Buy Now | |
Boersig
from US$0.77
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 4 |
Number of Rows | 1 |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material Thickness | 2.54 – 5.08µm, 100 – 200µin |
Contact Type | Pin |
Mating Post Length | .23in, 5.84mm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
コネクタの高さ | 13.59mm |
Connector Length | 12.7mm, .5in |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | .69mm, .027 – .08in |
Connector Height | 13.59mm, .535in |
Termination Resistance | 15mΩ |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 600V |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Strain Relief | Without |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Hold-Down |
PCB Mount Retention | With |
Contact Retention Type Within Housing | Locking Lance |
Mating Retention | With |
Circuit Application | Signal |
Comment | Use Keying Tool No. 91417-1 to remove post for keying. |
Packaging Method | Tube/Box, Tube |
実装方法 | Tube/Box, Tube |
Packaging Quantity | 42 |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Termination Post & Tail Length | 3.3mm, .13in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
Conn Shrouded Header HDR 4 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
04 MTE HDR SRST LATCH W/HLDWN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 4 | PCB Header & Receptacle | Part Number: 103908-3 | Internal Number: 103908-3 | Alias Number: 406803577 | TE Connectivity | TE Store |
Headers&Wire Housings LTCHNG HDR W/SWAGE 4 | Rapid Electronics |
TE Connectivity - AMP PCB Conn 04 MTE HDR SRST LATCH W/HLDWN | Distrelec |
CONN, HEADER, 4POS, 1ROW, 2.54MM, TH | Farnell |
Wire-Board Connector Header 4 Position, 2.54Mm | Newark Electronics |
AMPMODU 4 Position 2.54 mm Through-Hole Single Row Straight Latching PCB Header | Future Electronics |
PCB Mount Header, Vertical, 04, Shrouded, Latch w/ Holdown, AMPMODU MTE Series | TE Connectivity 103908-3 | RS Americas |
04 MTE HDR SRST LATCH W-HLDWN | Power and Signal Group |
Where can I find additional details, specifications and documents for a 103908-3?
Additional datasheets, footprints and schematics for 103908-3 are listed on our Part Details page. You can also find images and similar parts to 103908-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103908-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103908-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103908-3 fall under?
The 103908-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 103908-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103908-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 103908-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103908-3 have stock available?
Authorised distributors including Avnet America, TE Store, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 103908-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103908-3 often in real-time on the comparison pages.
What if I can't find stock of 103908-3?
You can fill out our help required form which you can use to request a quote for 103908-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.