Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Cable Mount |
Contact Termination Type | Screw |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | ENEC VDE |
Colour | Grey |
Connector Type | Outlet Strip |
Contact Termination | Screw |
Operating Temperature Max | +70°C |
Voltage Rating VAC | 250V |
PLUG, IEC320, GREY | element14 |
Where can I find additional details, specifications and documents for a 1038 GR?
Additional datasheets, footprints and schematics for 1038 GR are listed on our Part Details page. You can also find images and similar parts to 1038 GR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1038 GR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1038 GR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1038 GR fall under?
The 1038 GR is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1038 GR when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1038 GR you can contact the distributor directly for product support, shipping queries etc.
Is the 1038 GR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1038 GR have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 1038 GR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1038 GR often in real-time on the comparison pages.
What if I can't find stock of 1038 GR?
You can fill out our help required form which you can use to request a quote for 1038 GR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.