Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.53
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.79
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$2.33
|
5,000
in stock
|
Buy Now | |
TE Store
from US$6.14
|
1,512
in stock
|
Buy Now | |
Heilind Electronics
from US$2.32
|
561
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.32
|
187
in stock
|
Buy Now | |
Newark Electronics
from US$2.07
|
-
|
Buy Now | |
Avnet America
from US$1.95
|
-
|
Buy Now | |
RS Americas
from US$2.18
|
-
|
Buy Now | |
Boersig
from US$2.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shroud Color | Black |
---|---|
Shroud Material | Thermoplastic |
Number of Positions | 16 |
Number of Rows | 2 |
CompactPCI | No |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 600 V |
Termination Resistance | 15mΩ |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Shroud Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Alignment Type | Latched |
For Use With | MOD IV Receptacle Assemblies |
Comment | Insert Receptacle Assembly w/Guide Ribs (only) into shroud. |
Packaging Method | Package |
実装方法 | Package |
Connector Mounting Accessory Type | Coupling Shroud |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
Headers&Wire Housings 16 MTE COUPLING SHRD DR | Rapid Electronics |
TE Connectivity - AMP PCB Conn Shroud 16 MTE COUPLING SHRD DR | Distrelec |
16 MTE COUPLING SHRD DR Connector Cover Type: Coupling Shroud Primary Product Color: Black Primary Product Material: Thermoplastic Number of Positions: 16 Operating Temperature (Max): 105 °C Coupling Shroud Black | Connector Cap & Cover | Part Number: 103681-5 | Internal Number: 103681-5 | Thermoplastic | TE Connectivity | TE Store |
16 Mte Coupling Shrd Dr Rohs Compliant: Yes |Amp Te Connectivity 103681-5 | Newark Electronics |
Conn Housing RCP 16 POS 2.54mm Crimp ST Cable Mount | Avnet America |
TE | RS Americas |
COUPLING SHROUD, 16POS, 2ROW, MTE RCPT | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Coupling Shroud |
---|---|
For Use With | AMPMODU MTE Receptacle Assemblies with Guide Ribs |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 103681-5?
Additional datasheets, footprints and schematics for 103681-5 are listed on our Part Details page. You can also find images and similar parts to 103681-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103681-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103681-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103681-5 fall under?
The 103681-5 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Shrouds.
Can I view similar or alternative parts?
You can view similar parts to 103681-5 when available in the PCB Connector Shrouds range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103681-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 103681-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103681-5 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 103681-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103681-5 often in real-time on the comparison pages.
What if I can't find stock of 103681-5?
You can fill out our help required form which you can use to request a quote for 103681-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.