Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.06
Shroud Color | Black |
---|---|
Shroud Material | Thermoplastic |
Number of Positions | 12 |
Number of Rows | 2 |
CompactPCI | No |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 600 V |
Termination Resistance | 15mΩ |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Shroud Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Alignment Type | Latched |
For Use With | MOD IV Receptacle Assemblies |
Comment | Insert Receptacle Assembly w/Guide Ribs (only) into shroud. |
Packaging Method | Package |
実装方法 | Package |
Connector Mounting Accessory Type | Coupling Shroud |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
12 Mte Coupling Shrd Dr |Amp Te Connectivity 103681-3 | Newark Electronics |
Conn Housing RCP 12 POS 2.54mm Crimp ST Cable Mount | Avnet America |
TE | RS Americas |
COUPLING SHROUD, 12POS, 2ROW, MTE RCPT | element14 |
Special Order: 12 MTE COUPLING SHRD DR Connector Cover Type: Coupling Shroud Primary Product Color: Black Primary Product Material: Thermoplastic Number of Positions: 12 Operating Temperature (Max): 105 °C Coupling Shroud Black | Connector Cap & Cover | Part Number: 103681-3 | Internal Number: 103681-3 | Thermoplastic | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Coupling Shroud |
---|---|
For Use With | AMPMODU MTE Receptacle Assemblies with Guide Ribs |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 103681-3?
Additional datasheets, footprints and schematics for 103681-3 are listed on our Part Details page. You can also find images and similar parts to 103681-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103681-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103681-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103681-3 fall under?
The 103681-3 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Shrouds.
Can I view similar or alternative parts?
You can view similar parts to 103681-3 when available in the PCB Connector Shrouds range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103681-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 103681-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103681-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TE Store have stock available or on a lead time for 103681-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103681-3 often in real-time on the comparison pages.
What if I can't find stock of 103681-3?
You can fill out our help required form which you can use to request a quote for 103681-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.