Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.78
|
No stock
|
Buy Now | |
TE Store
from US$2.95
|
5,380
in stock
|
Buy Now | |
TTI Europe
from US$1.04
|
990
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
-
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
RS Americas
from US$0.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Number of Positions | 6 |
Mating Post Length | 5.84mm, .23in |
Contact Retention Within Housing | With |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Base Material | Brass |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Type | Pin |
Connector Length | 17.78mm, .7in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | .535in, 13.59mm |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 13.59mm |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 600V |
Termination Resistance | 15mΩ |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Contact Retention Type Within Housing | Locking Lance |
Strain Relief | Without |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Hold-Down |
Mating Retention | With |
Circuit Application | Signal |
Comment | Use Keying Tool No. 91417-1 to remove post for keying. |
Packaging Quantity | 30 |
Packaging Method | Tube/Box, Tube |
実装方法 | Tube, Tube/Box |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Termination Post & Tail Length | 3.3mm, .13in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
06 MTE HDR SRRA LATCH W/HLDWN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 6 | PCB Header & Receptacle | Part Number: 103673-5 | Internal Number: 103673-5 | TE Connectivity | TE Store |
Header 6 way pin 2.54mm IDC AmpModu | RS |
Wire-Board Connector Header 6 Position, 2.54Mm | Newark Electronics |
AMPMODU 6 Position Through-Hole Single Row Right Angle Latching PCB Header | Future Electronics |
Conn Shrouded Header HDR 6 POS 2.54mm Solder RA Thru-Hole Tube | Avnet America |
PCB Mount Header, 06, Right Angle, Latch w/ Holdown, AMPMODU MTE Series | TE Connectivity 103673-5 | RS Americas |
Where can I find additional details, specifications and documents for a 103673-5?
Additional datasheets, footprints and schematics for 103673-5 are listed on our Part Details page. You can also find images and similar parts to 103673-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103673-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103673-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103673-5 fall under?
The 103673-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 103673-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103673-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 103673-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103673-5 have stock available?
Authorised distributors including TE Store, TTI Europe, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 103673-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103673-5 often in real-time on the comparison pages.
What if I can't find stock of 103673-5?
You can fill out our help required form which you can use to request a quote for 103673-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.