Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$374.89
|
15
in stock
|
Buy Now | |
TE Store
from US$0.52
|
3,428
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
35
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
Distrelec
from US$0.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Number of Positions | 2 |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 100µin, 2.54µm |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Finish | Bright |
Mating Post Length | .23in, 5.84mm |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 3A |
PCB Thickness (Recommended) | .062in, 1.57mm |
Connector Height | 13.59mm, .535in |
Connector Length | 7.62mm, .3in |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 13.59mm |
Insulation Resistance | 5000MΩ |
Termination Resistance | 15mΩ |
Dielectric Withstanding Voltage (Max) | 600V |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
PCB Mount Alignment | Without |
Mating Retention | With |
Contact Retention Type Within Housing | Locking Lance |
PCB Mount Retention | With |
PCB Mount Retention Type | Hold-Down |
Strain Relief | Without |
Circuit Application | Signal |
Comment | Use Keying Tool No. 91417-1 to remove post for keying. |
Packaging Method | Tube/Box, Tube |
実装方法 | Tube/Box, Tube |
Packaging Quantity | 70 |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.3mm, .13in |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
02 MTE HDR SRRA LATCH W/HLDWN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 2 | PCB Header & Receptacle | Part Number: 103672-1 | Internal Number: 103672-1 | TE Connectivity | TE Store |
Latching Hdr Shrd 2P With Hold Down |Amp Te Connectivity 103672-1 | Newark Electronics |
AMPMODU 2 Position Single Row 0.1 Inch Through-Hole Right Angle Header | Future Electronics |
Conn Shrouded Header HDR 2 POS 2.54mm Solder RA Thru-Hole Tube | Avnet America |
02 MTE HDR SRRA LATCH W/HLDWN | TE Connectivity 103672-1 | RS Americas |
TE Connectivity - AMP 02 MTE HDR SRRA LATCH W/HLDWN | Distrelec |
Where can I find additional details, specifications and documents for a 103672-1?
Additional datasheets, footprints and schematics for 103672-1 are listed on our Part Details page. You can also find images and similar parts to 103672-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103672-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103672-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103672-1 fall under?
The 103672-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 103672-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103672-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 103672-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103672-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, RS, Future Electronics and Avnet America have stock available or on a lead time for 103672-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103672-1 often in real-time on the comparison pages.
What if I can't find stock of 103672-1?
You can fill out our help required form which you can use to request a quote for 103672-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.