Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.50
|
1,220
in stock
|
Buy Now | |
RS Americas
from US$0.54
|
5,760
in stock
|
Buy Now | |
TE Store
from US$3.96
|
4,062
in stock
|
Buy Now | |
Heilind Electronics
from US$1.34
|
4,046
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.34
|
809
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
-
|
Buy Now | |
Future Electronics
from US$0.95
|
-
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
element14
from US$0.98
|
-
|
Buy Now | |
Boersig
from US$1.46
|
-
|
Buy Now | |
Farnell
from US$1.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 8 |
Contact Type | Pin |
Contact Layout | Inline |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | .26in, 6.604mm |
コネクタの高さ | 6.604mm |
Connector Length | .89in, 22.73mm |
Dielectric Withstanding Voltage (Max) | 600VACrms |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Detent Latching |
Mating Retention | With |
For Use With | Header |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector Style | Plug |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
PCB Housing, Thermoplastic, 1 Row, Pin 0.1 in, UL 94V-0, 9, AMPMODU MTE Series | TE Connectivity 103653-7 | RS Americas |
08 MTE SHRD PIN HSG SR LATCH Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .1 in Housing Plug Wire-to-Board 8 | Wire-To-Board Connector Assembly & Housing | Part Number: 103653-7 | Internal Number: 103653-7 | .1" | TE Connectivity | TE Store |
8 way MTE Pin Housing | RS |
08 Mte Shrd Pin Hsg Sr Latch |Amp Te Connectivity 103653-7 | Newark Electronics |
8 Position Single Row 2.54 mm Centerline AMPMODU Polarized with Latch Housing | Future Electronics |
Conn Housing PL 8 POS 2.54mm Crimp ST Cable Mount | Avnet America |
PLUG CONNECTOR HOUSING, THERMOPLASTIC | Farnell |
Status: | Unknown |
---|---|
Series: | AMPMODU MTE Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Plug |
Product Range | AMPMODU MTE Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
For Use With | AMPMODU MTE Pin Contacts |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 103653-7?
Additional datasheets, footprints and schematics for 103653-7 are listed on our Part Details page. You can also find images and similar parts to 103653-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103653-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103653-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103653-7 fall under?
The 103653-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 103653-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103653-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 103653-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103653-7 have stock available?
Authorised distributors including RS Americas, TE Store, Heilind Electronics, RS and Heilind Electronics Asia have stock available or on a lead time for 103653-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103653-7 often in real-time on the comparison pages.
What if I can't find stock of 103653-7?
You can fill out our help required form which you can use to request a quote for 103653-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.