Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.91
|
3,125
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
3,125
in stock
|
Buy Now | |
Rapid Electronics
from US$0.70
|
3,125
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
3,125
in stock
|
Buy Now | |
TE Store
from US$2.20
|
2,944
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
RS Americas
from US$0.93
|
-
|
Buy Now | |
Boersig
from US$0.72
|
-
|
Buy Now | |
Farnell
from US$0.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 2.54µm |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Type | Pin |
Mating Post Length | .23in, 5.84mm |
Contact Retention Within Housing | With |
Connector Height | 13.59mm, .535in |
Connector Length | 10.16mm, .4in |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 13.59mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
PCB Mount Retention Type | Hold-Down |
PCB Mount Alignment | Without |
Strain Relief | Without |
Contact Retention Type Within Housing | Locking Lance |
PCB Mount Retention | Without |
Circuit Application | Signal |
Comment | Use Keying Tool No. 91417-1 to remove post for keying. |
実装方法 | Tube/Box, Tube |
Packaging Method | Tube, Tube/Box |
Packaging Quantity | 54 |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Termination Post & Tail Length | .13in, 3.3mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings Ltch Hdr W/O Swage 3 |Amp Te Connectivity 103639-2 | Newark Electronics |
Headers&Wire Housings LTCH HDR W/O SWAGE 3 | Rapid Electronics |
TE Connectivity 03 MTE HDR SRST LATCH .100CL Board Connector 3 Contact(s) 1 Row(s) Male Straight 0.1 inch Pitch Solder Terminal Latch Black Insulator Receptacle | Distrelec |
03 MTE HDR SRST LATCH .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | PCB Header & Receptacle | Part Number: 103639-2 | Internal Number: 103639-2 | TE Connectivity | TE Store |
Conn Shrouded Header HDR 3 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 103639-2?
Additional datasheets, footprints and schematics for 103639-2 are listed on our Part Details page. You can also find images and similar parts to 103639-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103639-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103639-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103639-2 fall under?
The 103639-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 103639-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103639-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 103639-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103639-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 103639-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103639-2 often in real-time on the comparison pages.
What if I can't find stock of 103639-2?
You can fill out our help required form which you can use to request a quote for 103639-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.