Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.26
|
345
in stock
|
Buy Now | |
TE Store
from US$1.45
|
5,196
in stock
|
Buy Now | |
element14
from US$0.61
|
345
in stock
|
Buy Now | |
Farnell
from US$0.63
|
345
in stock
|
Buy Now | |
Avnet America
-
|
1,502
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 2 |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 15µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Mating Post Length | .23in, 5.84mm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 3A |
Connector Length | 7.62mm, .3in |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | .535in, 13.59mm |
コネクタの高さ | 13.59mm |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 600V |
Termination Resistance | 15mΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Retention | With |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Contact Retention Type Within Housing | Locking Lance |
PCB Mount Retention Type | Hold-Down |
Circuit Application | Signal |
Comment | Use Keying Tool No. 91417-1 to remove post for keying. |
Packaging Method | Tube/Box, Tube |
Packaging Quantity | 72 |
実装方法 | Tube, Tube/Box |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .13in, 3.3mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
02 MTE HDR SRST LATCH .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 2 | PCB Header & Receptacle | Part Number: 103638-1 | Internal Number: 103638-1 | TE Connectivity | TE Store |
Wire-Board Connector Header 2 Position, 2.54Mm | Newark Electronics |
Conn Shrouded Header HDR 2 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
AMPMODU Single Row 2 Position 2.54mm Pitch Straight Through-Hole Shrouded Header | Future Electronics |
PCB Mount Header, 02, Shrouded w/ Latch, .100CL, AMPMODU MTE Series | TE Connectivity 103638-1 | RS Americas |
Where can I find additional details, specifications and documents for a 103638-1?
Additional datasheets, footprints and schematics for 103638-1 are listed on our Part Details page. You can also find images and similar parts to 103638-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103638-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103638-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103638-1 fall under?
The 103638-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 103638-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103638-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 103638-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103638-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 103638-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103638-1 often in real-time on the comparison pages.
What if I can't find stock of 103638-1?
You can fill out our help required form which you can use to request a quote for 103638-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.