Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E18345-000,
AMP-0-0103635-3 |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.80
|
No stock
|
Buy Now | |
TE Store
from US$1.77
|
1,919
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
869
in stock
|
Buy Now | |
Rapid Electronics
from US$1.07
|
869
in stock
|
Buy Now | |
Chip One Stop
from US$0.95
|
869
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
869
in stock
|
Buy Now | |
RS
from US$324.13
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now | |
element14
from US$0.78
|
-
|
Buy Now | |
Boersig
from US$0.63
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
PCB Mount Orientation | Right Angle |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 15µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 3A |
Mating Post Length | .23in, 5.84mm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Gold |
Contact Retention Within Housing | With |
Contact Type | Pin |
Connector Height | 13.59mm, .535in |
コネクタの高さ | 13.59mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | .5in, 12.7mm |
Termination Resistance | 15mΩ |
Dielectric Withstanding Voltage (Max) | 600V |
Insulation Resistance | 5000MΩ |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
PCB Mount Retention | Without |
Contact Retention Type Within Housing | Locking Lance |
Panel Mount Feature | Without |
Mating Retention | With |
PCB Mount Alignment | Without |
Strain Relief | Without |
Circuit Application | Signal |
Comment | Use Keying Tool No. 91417-1 to remove post for keying. |
Packaging Method | Tube, Tube/Box |
実装方法 | Tube/Box, Tube |
Packaging Quantity | 42 |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .13in, 3.3mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
04 MTE HDR SRRA LATCH .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 4 | PCB Header & Receptacle | Part Number: 103635-3 | Internal Number: 103635-3 | Alias Number: AMP-0-0103635-3 | TE Connectivity | TE Store |
Latching Hdr Shrd 4P W/O Hold Down |Amp Te Connectivity 103635-3 | Newark Electronics |
LATCHING HDR SHRD 4P w/o hold down | Rapid Electronics |
TE Connectivity - AMP PCB Connector 04 MTE HDR SRRA LATCH | Distrelec |
AMPMODU 4 Position Through-Hole Single Row Straight .100 Inch Header | Future Electronics |
Conn Shrouded Header HDR 4 POS 2.54mm Solder RA Thru-Hole Tube | Avnet America |
PCB Mount Header, 04, Right Angle w/ Latch, .100CL, AMPMODU MTE Series | TE Connectivity 103635-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MTE Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | AMPMODU MTE Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Material | Brass |
Where can I find additional details, specifications and documents for a 103635-3?
Additional datasheets, footprints and schematics for 103635-3 are listed on our Part Details page. You can also find images and similar parts to 103635-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103635-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103635-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103635-3 fall under?
The 103635-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 103635-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103635-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 103635-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103635-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 103635-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103635-3 often in real-time on the comparison pages.
What if I can't find stock of 103635-3?
You can fill out our help required form which you can use to request a quote for 103635-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.