Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Adhesive Type | Epoxy - 2 Part |
---|---|
Adhesive Colour | Grey |
Cure | Room Temperature |
Dispensing Method | Tube |
Volume | 2fl.oz (US) |
Colour | Grey |
RoHS Compliant | Yes |
Adhesive, Epoxy 2 Part, Tube, 2Fl.oz.(Us) | Newark Electronics |
Adhesive, Glue, Tube, Wt 2fl.oz., Time 5hrs. | GC Electronics 10-347 | RS Americas |
Epoxy Glue, 2 oz, Two-Part Epoxy Base | Carlton-Bates |
Where can I find additional details, specifications and documents for a 10-347?
Additional datasheets, footprints and schematics for 10-347 are listed on our Part Details page. You can also find images and similar parts to 10-347 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-347 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-347 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-347 fall under?
The 10-347 is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to 10-347 when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-347 you can contact the distributor directly for product support, shipping queries etc.
Is the 10-347 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10-347 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 10-347.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-347 often in real-time on the comparison pages.
What if I can't find stock of 10-347?
You can fill out our help required form which you can use to request a quote for 10-347 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.