Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.13
|
6,122
in stock
|
Buy Now | |
Rapid Electronics
from US$1.01
|
6,122
in stock
|
Buy Now | |
Chip One Stop
from US$0.75
|
6,122
in stock
|
Buy Now | |
Farnell
from US$1.45
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
1,428
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
1,428
in stock
|
Buy Now | |
Future Electronics
from US$0.91
|
-
|
Buy Now | |
RS Americas
from US$1.19
|
-
|
Buy Now | |
Boersig
from US$1.04
|
-
|
Buy Now | |
TE Store
from US$1.49
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Low |
Daisy Chain | With |
Number of Rows | 2 |
Number of Positions | 10 |
Ejection Latches | Without |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Design | Solder Dip |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Contact Termination Area Plating Material | Gold Flash |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | 2.54µm |
Contact Current Rating (Max) | 1A |
Contact Underplating Material | Nickel |
Row-to-Row Spacing | .1in, 2.54mm |
Shrouded End Dimension | .15in, 3.81mm |
Connector Height | .38in, 9.77mm |
Connector Length | 20.32mm |
コネクタの高さ | 9.77mm |
Insulation Resistance | 5000MΩ |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Polarization | With |
Mating Alignment Type | Dual Polarizing Bar, Center |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Retention | Without |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 125 |
実装方法 | Tube |
Header Type | Pin Header |
Connector System | Board-to-Board |
Connector Type | Header |
製品タイプ | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
Termination Post & Tail Length | 3.43mm, .135in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | Standard |
Headers&Wire Housings 10P R/A HEADER | Rapid Electronics |
TE Connectivity - AMP Ribbon Cable Conn 010 LOPRO HDR RA 15DP | Distrelec |
103310-1 - 010 Lopro Hdr Ra 15Dp Rohs Compliant: No |Amp Te Connectivity 103310-1 | Newark Electronics |
Conn Shrouded Header HDR 10 POS 2.54mm Solder RA Thru-Hole | Avnet America |
AMP-LATCH Dual Row 10 Position 2.54 mm Right Angle Pin Header | Future Electronics |
LO/PRO HDR, 010 LOPRO HDR RA 15DP | TE Connectivity 103310-1 | RS Americas |
010 LOPRO HDR RA 15DP Connector System: Board-to-Board Number of Positions: 10 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Board-to-Board 10 2.54 mm .1" | Ribbon Cable Connector | Part Number: 103310-1 | Internal Number: 103310-1 | TE Connectivity | TE Store |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 103310-1?
Additional datasheets, footprints and schematics for 103310-1 are listed on our Part Details page. You can also find images and similar parts to 103310-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103310-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103310-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103310-1 fall under?
The 103310-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 103310-1 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103310-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 103310-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103310-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 103310-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103310-1 often in real-time on the comparison pages.
What if I can't find stock of 103310-1?
You can fill out our help required form which you can use to request a quote for 103310-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.