Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.23
|
40
in stock
|
Buy Now | |
Powell Electronics
from US$1.74
|
1,260
in stock
|
Buy Now | |
Heilind Electronics
from US$1.71
|
1,181
in stock
|
Buy Now | |
TE Store
from US$2.20
|
1,155
in stock
|
Buy Now | |
Rapid Electronics
from US$1.61
|
561
in stock
|
Buy Now | |
Chip One Stop
from US$1.37
|
525
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.71
|
393
in stock
|
Buy Now | |
Avnet America
from US$1.33
|
300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
124
in stock
|
Buy Now | |
RS Americas
from US$2.70
|
50
in stock
|
Buy Now | |
element14
from US$1.52
|
36
in stock
|
Buy Now | |
Distrelec
from US$2.20
|
36
in stock
|
Buy Now | |
Farnell
from US$1.65
|
36
in stock
|
Buy Now | |
Future Electronics
from US$1.34
|
-
|
Buy Now | |
Boersig
from US$1.59
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Daisy Chain | With |
Connector Profile | Low |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Number of Positions | 20 |
Number of Rows | 2 |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Contact Termination Area Plating Material | Gold Flash |
Contact Design | Dual Beam |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 9.77mm |
Connector Height | .38in, 9.77mm |
Connector Length | 1.3mm, 33.02mm |
Shrouded End Dimension | 3.81mm, .15in |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Mating Alignment Type | Center, Dual Polarizing Bar |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Polarization | With |
Mating Retention | Without |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 75 |
実装方法 | Tube |
Header Type | Pin Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
製品タイプ | Connector |
Connector System | Board-to-Board |
Connector Type | Header |
Termination Post & Tail Length | .12in, 3.05mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | Standard |
020 LOPRO HDR SP 15DP Connector System: Board-to-Board Number of Positions: 20 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Board-to-Board 20 2.54 mm .1" | Ribbon Cable Connector | Part Number: 103308-5 | Internal Number: 103308-5 | TE Connectivity | TE Store |
HDR VERT DOUBLE 20P low profile | Rapid Electronics |
Conn Shrouded Header HDR 20 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, Header, 20Pos, 2.54Mm | Newark Electronics |
Headers, HDR VERT DOUBLE 20P low profile | TE Connectivity 103308-5 | RS Americas |
CONNECTOR, HEADER, THT, 2.54MM, 20WAY | element14 |
TE Connectivity - AMP Cable Conn 020 LOPRO HDR SP 15DP | Distrelec |
20 position 2.54mm Pitch Through Hole Pin Header Connector | Future Electronics |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
SVHC | Lead (15-Jan-2019) |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 103308-5?
Additional datasheets, footprints and schematics for 103308-5 are listed on our Part Details page. You can also find images and similar parts to 103308-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103308-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103308-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103308-5 fall under?
The 103308-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 103308-5 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103308-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 103308-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103308-5 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, TE Store, Rapid Electronics and Chip One Stop have stock available or on a lead time for 103308-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103308-5 often in real-time on the comparison pages.
What if I can't find stock of 103308-5?
You can fill out our help required form which you can use to request a quote for 103308-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.