Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.75
|
No stock
|
Buy Now | |
TE Store
from US$1.75
|
5,476
in stock
|
Buy Now | |
Farnell
from US$1.81
|
255
in stock
|
Buy Now | |
Newark Electronics
from US$1.75
|
155
in stock
|
Buy Now | |
element14
from US$1.74
|
155
in stock
|
Buy Now | |
RS Americas
from US$2.15
|
100
in stock
|
Buy Now | |
Future Electronics
from US$1.11
|
34
in stock
|
Buy Now | |
Avnet America
from US$1.00
|
28
in stock
|
Buy Now | |
Chip One Stop
from US$1.82
|
3
in stock
|
Buy Now | |
Boersig
from US$1.26
|
-
|
Buy Now | |
Distrelec
from US$1.65
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Daisy Chain | With |
Connector Profile | Low |
PCB Mount Orientation | Vertical |
Number of Positions | 14 |
Ejection Latches | Without |
Number of Rows | 2 |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Contact Termination Area Plating Material | Gold Flash |
Contact Design | Dual Beam |
コネクタの高さ | 9.77mm |
Shrouded End Dimension | 3.81mm, .15in |
Connector Length | 25.4mm, 1mm |
Connector Height | .38in, 9.77mm |
Row-to-Row Spacing | .1in, 2.54mm |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Alignment Type | Center, Dual Polarizing Bar |
Connector Mounting Type | Board Mount |
Polarization | With |
Mating Retention | Without |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Method | Tube |
Packaging Quantity | 100 |
Header Type | Pin Header |
Connector Type | Header |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
製品タイプ | Connector |
Termination Post & Tail Length | .12in, 3.05mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | Standard |
014 LOPRO HDR SP 15DP Connector System: Board-to-Board Number of Positions: 14 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Board-to-Board 14 2.54 mm .1" | Ribbon Cable Connector | Part Number: 103308-2 | Internal Number: 103308-2 | TE Connectivity | TE Store |
CONN, HEADER, 14POS, 2ROW, 2.54MM, TH | Farnell |
Conn, Header, 14Pos, 2Row, 2.54Mm, Th | Newark Electronics |
Headers, HDR VERT DOUBLE 14P low profile | TE Connectivity 103308-2 | RS Americas |
AMP-LATCH 14 Position Through-Hole Dual Row Straight Low Profile Pin Header | Future Electronics |
Conn Shrouded Header HDR 14 POS 2.54mm Solder ST Thru-Hole | Avnet America |
TE Connectivity - AMP Ribbon Cable Conn 014 LOPRO HDR SP 15DP | Distrelec |
HEADER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 103308-2?
Additional datasheets, footprints and schematics for 103308-2 are listed on our Part Details page. You can also find images and similar parts to 103308-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103308-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103308-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103308-2 fall under?
The 103308-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 103308-2 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103308-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 103308-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103308-2 have stock available?
Authorised distributors including TE Store, Farnell, Newark Electronics, element14 and RS Americas have stock available or on a lead time for 103308-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103308-2 often in real-time on the comparison pages.
What if I can't find stock of 103308-2?
You can fill out our help required form which you can use to request a quote for 103308-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.