Status: | Unknown |
---|---|
Series: | Han 6B |
RoHS: | Unknown |
Prices starting from US$35.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$64.78
|
8
in stock
|
Buy Now | |
RS Americas
from US$54.13
|
202
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$35.30
|
156
in stock
|
Buy Now | |
Distrelec
from US$61.57
|
96
in stock
|
Buy Now | |
Newark Electronics
from US$57.40
|
65
in stock
|
Buy Now | |
Powell Electronics
from US$50.18
|
7
in stock
|
Buy Now | |
element14
from US$68.29
|
7
in stock
|
Buy Now | |
Farnell
from US$64.09
|
7
in stock
|
Buy Now | |
Heilind Electronics
from US$80.28
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$80.28
|
2
in stock
|
Buy Now | |
Future Electronics
from US$54.06
|
-
|
Buy Now | |
Carlton-Bates
from US$64.32
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Kit Type | Wire To Wire |
---|---|
Kit Contents | Han 6B Hood M20 Cable Gland & Han 6E 6Pos+PE Insert |
Product Range | Han 6B |
SVHC | No SVHC (15-Jan-2018) |
HAN 6B Kit (6 poles + Ground) Side Entry Metal Hood Straight Bulkhead Housing | HARTING 10330060000 | RS Americas |
Connector: HDC | Transfer Multisort Elektronik |
HARTING Connector set, 6P+PE, Plug / Socket, 6 Contacts, 1 ... 2.5mm² | Distrelec |
Connector Kit, Wire To Wire, 6Pos+Pe | Newark Electronics |
HAN 6B Kit SE Metal Hood/Strt Blkhd Base | RS |
RECTANGULAR HAN-KIT, 6WAY, SCREW | element14 |
HAN-KIT 06B | Heilind Electronics |
Die Cast Alluminum Alloy 6 Position Side-Hood Bottom-Base IP65 Han-Kit-6B | Future Electronics |
Connector Kit, Self Mating, 6 Circuit Positions | Carlton-Bates |
Han-KIT 06B | Boersig |
Where can I find additional details, specifications and documents for a 10330060000?
Additional datasheets, footprints and schematics for 10330060000 are listed on our Part Details page. You can also find images and similar parts to 10330060000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10330060000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10330060000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10330060000 fall under?
The 10330060000 is listed under Cable Leads & Connectors > Connectors > Connector Kits.
Can I view similar or alternative parts?
You can view similar parts to 10330060000 when available in the Connector Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10330060000 you can contact the distributor directly for product support, shipping queries etc.
Is the 10330060000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10330060000 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Distrelec, Newark Electronics and RS have stock available or on a lead time for 10330060000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10330060000 often in real-time on the comparison pages.
What if I can't find stock of 10330060000?
You can fill out our help required form which you can use to request a quote for 10330060000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.