Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .025in, .64mm |
---|---|
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 14 |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Mating Post Length | 8.13mm, .32in |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | 2.36 – 3.18mm, .093 – .125in |
Dielectric Withstanding Voltage | 750 Vrms |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Approved Standards | UL E28476, CSA LR16455 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR16455, UL E28476 |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Packaging Quantity | 250 |
Packaging Method | Carton |
実装方法 | Carton |
Header Type | Unshrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | .25in, 6.35mm |
Operating Temperature Range | -55 – 125°C |
High Temperature Housing | Yes |
14 Modii Hdr Drst Unshrd A/Pin |Amp Te Connectivity 103233-6 | Newark Electronics |
Conn Unshrouded Header HDR 14 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
14 MODII HDR DRST UNSHRD A/PIN | TE Connectivity 103233-6 | RS Americas |
Special Order: 14 MODII HDR DRST UNSHRD A/PIN PCB Header & Receptacle | Part Number: 103233-6 | Internal Number: 103233-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 103233-6?
Additional datasheets, footprints and schematics for 103233-6 are listed on our Part Details page. You can also find images and similar parts to 103233-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103233-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103233-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103233-6 fall under?
The 103233-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 103233-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103233-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 103233-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103233-6 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 103233-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103233-6 often in real-time on the comparison pages.
What if I can't find stock of 103233-6?
You can fill out our help required form which you can use to request a quote for 103233-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.