Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Contact Termination Area Plating Material | Tin |
---|---|
Contact Type | Socket |
Contact Base Material | Copper-Tin-Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Wire Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Current Rating (Max) | 3A |
Wire Contact Termination Area Plating Material Finish | Bright |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Accepts Wire Insulation Diameter Range | 1.55mm, .061in |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage | 750V |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
For Use With | Pin Contact |
Circuit Application | Power & Signal |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines. |
Packaging Quantity | 1000 |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Applied Pressure | Intermediate |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
MOD IV RECP LP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Gold Tin 250 VAC | Connector Contact | Part Number: 103171-2 | Internal Number: 103171-2 | TE Connectivity | TE Store |
Mod Iv Recp Lp Rohs Compliant: No |Amp Te Connectivity 103171-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1037 | TE Connectivity 103171-2 | RS Americas |
Where can I find additional details, specifications and documents for a 103171-2?
Additional datasheets, footprints and schematics for 103171-2 are listed on our Part Details page. You can also find images and similar parts to 103171-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103171-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103171-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103171-2 fall under?
The 103171-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 103171-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103171-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 103171-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103171-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 103171-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103171-2 often in real-time on the comparison pages.
What if I can't find stock of 103171-2?
You can fill out our help required form which you can use to request a quote for 103171-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.