Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.13
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.80
|
1,607
in stock
|
Buy Now | |
Rapid Electronics
from US$2.55
|
1,607
in stock
|
Buy Now | |
Chip One Stop
from US$2.37
|
1,607
in stock
|
Buy Now | |
Distrelec
from US$2.92
|
1,607
in stock
|
Buy Now | |
Farnell
from US$4.94
|
1,325
in stock
|
Buy Now | |
Schukat Electronic
from US$19.44
|
12
in stock
|
Buy Now | |
Future Electronics
from US$2.25
|
-
|
Buy Now | |
Avnet America
from US$2.13
|
-
|
Buy Now | |
RS Americas
from US$2.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Number of Positions | 12 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Contact Type | Pin |
Contact Current Rating (Max) | 3A |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Mating Post Length | 8.08mm, .318in |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 30µin |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | 1.4mm, .055in |
Shrouded End Dimension | 3.81mm, .15in |
Dielectric Withstanding Voltage | 750 Vrms |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
Number of Shrouded Sides | 4 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Window |
Mating Retention | With |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Alignment | With |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 208 |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.18mm, .125in |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
Action Pin Vert 12P Dual .150 End |Amp Te Connectivity 103169-4 | Newark Electronics |
ACTION PIN VERT 12P dual .150 end | Rapid Electronics |
TE Connectivity - AMP 12 MODII HDR DRST SHRD .100CL | Distrelec |
CONNECTOR, HEADER, 12POS, 2ROW, 2.54MM | Farnell |
12 Position Dual Row Vertical Mount 2.54mm Ampmodu Header | Future Electronics |
Conn Shrouded Header HDR 12 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Circular Connector, 12 MODII HDR DRST SHRD .100CL | TE Connectivity 103169-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 103169-4?
Additional datasheets, footprints and schematics for 103169-4 are listed on our Part Details page. You can also find images and similar parts to 103169-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103169-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103169-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103169-4 fall under?
The 103169-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 103169-4 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103169-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 103169-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103169-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 103169-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103169-4 often in real-time on the comparison pages.
What if I can't find stock of 103169-4?
You can fill out our help required form which you can use to request a quote for 103169-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.