Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Indicator Lens Colour | Amber |
---|---|
For Use With | 103 Series Large Oil Tight Panel Mount Indicators |
Colour | Amber |
Lens Diameter | 30.56mm |
Lens Height | 25.4mm |
RoHS Compliant | Yes |
Indicator, Amber, 1.20 in., 1 in., 1.20 in., Round, Chrome Plated Brass | Dialight 103-1333-403 | RS Americas |
Lamp Lenses OIL TIGHT PANEL IND | Sager |
Where can I find additional details, specifications and documents for a 103-1333-403?
Additional datasheets, footprints and schematics for 103-1333-403 are listed on our Part Details page. You can also find images and similar parts to 103-1333-403 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103-1333-403 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103-1333-403 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103-1333-403 fall under?
The 103-1333-403 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Indicator Lenses.
Can I view similar or alternative parts?
You can view similar parts to 103-1333-403 when available in the Indicator Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103-1333-403 you can contact the distributor directly for product support, shipping queries etc.
Is the 103-1333-403 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 103-1333-403 have stock available?
Authorised distributors including Chip One Stop, RS Americas and Sager have stock available or on a lead time for 103-1333-403.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103-1333-403 often in real-time on the comparison pages.
What if I can't find stock of 103-1333-403?
You can fill out our help required form which you can use to request a quote for 103-1333-403 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.