Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.84
|
56
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
3,836
in stock
|
Buy Now | |
Sager
from US$0.10
|
3,321
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
1,010
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
489
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
147
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
65
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
65
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
-
|
Buy Now | |
element14
from US$13.72
|
-
|
Buy Now | |
Carlton-Bates
from US$0.13
|
-
|
Buy Now | |
Farnell
from US$10.64
|
-
|
Buy Now |
Product Range | - |
---|---|
Connector Colour | - |
Connector Mounting | Through Hole Mount |
Mounting Hole Dia | - |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | Terminal |
Through Hole Brass Tin Plate PC Loop .27 inch Long Test Point | Future Electronics |
Test Plugs & Test Jacks TP TERM BRS MATTE TINNED PLATED | Sager |
Test Point PC Slotted THM Height .270 Brass/Tin | Keystone Electronics 1031 | RS Americas |
PCB TEST POINT | Heilind Electronics |
Test Point, Pcb, Through Hole | Newark Electronics |
Tip: solder lug | Transfer Multisort Elektronik |
PC TEST POINT SLOTTED 10.5 | Rutronik |
TEST POINT, BRASS | element14 |
Test Point | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1031?
Additional datasheets, footprints and schematics for 1031 are listed on our Part Details page. You can also find images and similar parts to 1031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1031 fall under?
The 1031 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 1031 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1031 you can contact the distributor directly for product support, shipping queries etc.
Is the 1031 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1031 have stock available?
Authorised distributors including Future Electronics, Sager, RS Americas, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 1031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1031 often in real-time on the comparison pages.
What if I can't find stock of 1031?
You can fill out our help required form which you can use to request a quote for 1031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.