Status: | Unknown |
---|---|
Series: | 1030D Series |
RoHS: | Unknown |
Prices starting from US$3.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.64
|
180
in stock
|
Buy Now | |
RS Americas
from US$4.78
|
1,193
in stock
|
Buy Now | |
Newark Electronics
from US$3.40
|
180
in stock
|
Buy Now | |
element14
from US$3.07
|
180
in stock
|
Buy Now | |
Relay Specialties
from US$3.70
|
53
in stock
|
Buy Now | |
Future Electronics
from US$3.59
|
-
|
Buy Now | |
Carlton-Bates
from US$3.76
|
-
|
Buy Now |
Supply Voltage | 125VAC |
---|---|
Lamp Base Type | Wire Leaded |
Illumination Colour | Red |
Mounting Hole Dia | 12.7mm |
Lens Shape | Dome |
Current Rating | - |
Product Range | 1030D Series |
SVHC | No SVHC (27-Jun-2018) |
Lamp, Indicator, Neon, Red, 125V | Newark Electronics |
LAMP, INDICATOR, NEON, RED, 125V | element14 |
CML NEON & INCANDESCENT INDICA | Relay Specialties |
1030D Series Red 125 V Non-Relampable Neon Incandescent Indicator Light | Future Electronics |
Indicator Light, 105-125V AC, Neon Lamp, Red Polycarbonate Lens, Stainless Steel, Panel Mount | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1030D1?
Additional datasheets, footprints and schematics for 1030D1 are listed on our Part Details page. You can also find images and similar parts to 1030D1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1030D1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1030D1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1030D1 fall under?
The 1030D1 is listed under Visual Communications Parts.
Can I view similar or alternative parts?
You can view similar parts to 1030D1 when available in the Visual Communications Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1030D1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1030D1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1030D1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 1030D1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1030D1 often in real-time on the comparison pages.
What if I can't find stock of 1030D1?
You can fill out our help required form which you can use to request a quote for 1030D1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.