Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Supply Voltage Max | 480VAC |
---|---|
Time Min | 0s |
Time Max | 99999.9h |
Character Size | 0.156" |
Meter Shape | Square |
RoHS Compliant | NA |
Electromechanical Hour Meter | Newark Electronics |
Where can I find additional details, specifications and documents for a 103 822 ACAB?
Additional datasheets, footprints and schematics for 103 822 ACAB are listed on our Part Details page. You can also find images and similar parts to 103 822 ACAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103 822 ACAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103 822 ACAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103 822 ACAB fall under?
The 103 822 ACAB is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Hour Meters.
Can I view similar or alternative parts?
You can view similar parts to 103 822 ACAB when available in the Hour Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103 822 ACAB you can contact the distributor directly for product support, shipping queries etc.
Is the 103 822 ACAB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103 822 ACAB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 103 822 ACAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103 822 ACAB often in real-time on the comparison pages.
What if I can't find stock of 103 822 ACAB?
You can fill out our help required form which you can use to request a quote for 103 822 ACAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.